The Type 760M series consists of axial-lead metallized polypropylene film capacitors with capacitance values from 0.01 to 60.0 µF, voltage ratings of 100 to 250 VAC and 160 to 630 VDC, and standard capacitance tolerances of ±5% and ±10%, with options as tight as ±1%. Units operate at full rated voltage from -55°C to +85°C, and up to +105°C with linear voltage derating to 50% of the +85°C rating. The capacitors feature a non-inductive single-section design, are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0, and use tinned copper-clad steel or tinned copper leads. The part number 760M56451C indicates a 0.56 µF capacitance (564 = 560,000 pF), ±1% tolerance (code 1), 250 VDC rating (code 2), and compact form factor (suffix C).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M56451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |