The Type 760M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with a capacitance range of 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with linear voltage derating to 50% of the +85°C rating up to +105°C. The capacitors feature a non-inductive single-section winding, encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm (24 to 18 AWG). The part number 760M56451 corresponds to a 0.56 µF capacitor with ±1% tolerance and 250 VDC rating, within the series' standard offerings.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M56451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |