The Type 760M series comprises axial-lead metallized polypropylene film capacitors with capacitance from 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. They operate at full voltage from -55°C to +85°C, with linear voltage derating to 50% at +105°C. The non-inductive design uses metallized polypropylene film with self-healing properties. Units are wrapped in flame-retardant polyester meeting UL 510 and potted in epoxy meeting UL 94V-0. Leads are tin-plated copper-clad steel or copper, 0.5 to 1.0 mm in diameter. Capacitance tolerances range from ±1% to ±10%. Insulation resistance is 400,000 MΩ minimum for ≤0.5 µF at +25°C, and 200,000 MΩ-µF for higher values. The dielectric withstand voltage is 200% of rated DC for 2 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M43451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |