The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF, voltage ratings of 160 to 630 VDC and 100 to 250 VAC, and standard tolerances of ±5% and ±10%. Units operate at full rated voltage from -55°C to +85°C, with voltage derating to 50% of rated value above +85°C up to +105°C. The capacitors feature a non-inductive, single-section winding with metallized polypropylene film dielectric, self-healing capability, and are encapsulated in flame-retardant polyester tape and epoxy meeting UL 510 and UL 94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, depending on gauge. The part number 760M33551C indicates a capacitance of 3.3 µF (335 = 33 × 10⁵ pF), ±1% tolerance (code 1), 250 VDC rating (code 2), and a compact form (C suffix).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M33551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |