The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF, voltage ratings of 160 to 630 VDC and 100 to 250 VAC, and operating temperatures from -55°C to +85°C, with voltage derating to 50% of rated voltage up to +105°C. Capacitance tolerances include ±1%, ±2%, ±3%, ±5%, and ±10%. The capacitors feature non-inductive winding, flame-retardant polyester wrapping meeting UL 510, and epoxy potting meeting UL 94V-0. Leads are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 to 1.0 mm. The part number 760M33451C corresponds to a variant in this series with a capacitance of 0.33 µF (334 = 330,000 pF), ±1% tolerance, 160 VDC rating, and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M33451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |