The Type 760M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. Capacitance ranges from 0.01 to 60.0 µF with tolerances of ±1% to ±10%. Voltage ratings are 160 to 630 VDC and 100 to 250 VAC, with operation possible from -55°C to +85°C at full rated voltage, and up to +105°C with linear voltage derating to 50% of the +85°C rating. The capacitors feature a non-inductive single-section winding, tin-plated copper-clad steel or tin-plated copper leads, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications. Insulation resistance is 400,000 MΩ for capacitances ≤ 0.5 µF at +25°C, and 200,000 MΩ-µF for higher values. The part number 760M30451C indicates a ±1% tolerance (code 1), 300 nF capacitance (304 = 300,000 pF), 250 VDC rating (code 2), and a compact form (C suffix).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M30451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |