The 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with voltage derating to 50% of the +85°C rating up to +105°C. Capacitance tolerances are ±1%, ±2%, ±3%, ±5%, or ±10%. The dielectric is metallized polypropylene film in a non-inductive, single-section winding. Encapsulation uses flame-retardant polyester tape meeting UL 510 and epoxy meeting UL 94V-0. Leads are tin-plated copper-clad steel or tin-plated copper, with diameters ranging from 0.5 mm (#24 AWG) to 1.0 mm (#18 AWG). The 'C' suffix indicates a compact form factor, and the part has a 250 VDC voltage rating. The construction includes self-healing film technology.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M27451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |