The Type 760M series comprises axial-lead metallized polypropylene film capacitors with capacitance from 0.01 to 60.0 µF and DC voltage ratings up to 630 V. Units operate at full rating from -55°C to +85°C, with linear voltage derating to 50% at +105°C. Capacitance tolerances are ±5% and ±10%, with tighter options available. The non-inductive design uses metallized polypropylene film with self-healing properties. Encapsulation is flame-retardant polyester wrap meeting UL 510 and epoxy potting meeting UL 94V-0. Leads are tinned copper or copper-clad steel, 0.5 to 1.0 mm in diameter. Voltage withstand is 200% of rated DC for 2 minutes. Life testing includes 1000 hours at 85°C under overvoltage with defined limits on capacitance shift, insulation resistance, and dissipation factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M25451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |