The Type 760M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. The capacitors feature a non-inductive winding in a single-section design, with capacitance ranging from 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. Operating temperature ranges from -55°C to +85°C at full rated voltage, with derating to 50% of rated voltage up to +105°C. Capacitance tolerances are standard at ±5% and ±10%, with tighter tolerances down to ±1% available. The units are encapsulated in flame-retardant polyester tape and epoxy meeting UL 510 and UL 94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 to 1.0 mm. The dielectric exhibits self-healing properties under fault conditions. The series meets mechanical tests for lead bend and pull, humidity exposure, and long-term DC and AC voltage endurance at +85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M18451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |