The Type 760M is a series of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, featuring a non-inductive winding and self-healing properties. Capacitance ranges from 0.01 to 60.0 µF with standard tolerances of ±5% and ±10%, and voltage ratings from 160 to 630 VDC and 100 to 250 VAC. Units operate at full rated voltage from −55°C to +85°C, with voltage derating to 50% of rated value above +85°C up to a maximum of +105°C. The capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL 510 and UL 94V-0 standards, and use tin-plated copper-clad steel or tin-plated copper leads. The part number 760M10551C indicates a compact design variant with a capacitance of 1.0 µF, ±1% tolerance, and a 160 VDC rating, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M10551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |