The Type 760M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. The capacitors feature a non-inductive winding structure, operate from -55°C to +85°C at full rated voltage, and support up to +105°C with linear voltage derating to 50% of the +85°C rating. Capacitance ranges from 0.01 to 60.0 µF with standard tolerances of ±5% and ±10%, and voltage ratings range from 160 to 630 VDC or 100 to 250 VAC. The units are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 standards. Leads are tinned copper-clad steel or tinned copper, with diameters of 0.020 to 0.040 inch. The dielectric exhibits self-healing properties under fault conditions. A DC withstand voltage of 200% of rated voltage for 2 minutes is specified.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M10551 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |