The 756DCB700K4R is a metallized polypropylene film capacitor designed for DC link applications in inverters, motor controls, and solar inverters. It has a rated voltage of 700 VDC with a surge voltage of 875 VDC. The part features a 4-lead termination with a maximum RMS ripple current of 4.9 A at 10 kHz and +70°C, and an ESR of 20.3 mΩ at 10 kHz. Its dimensions are 57.5 mm × 50 mm × 30 mm. The unit operates from −40°C to +85°C with an insulation resistance of 3000 MΩ·µF at 100 VDC and has a life expectancy exceeding 100,000 hours at 70°C. The case is a flame-retardant plastic box with epoxy end fill (UL94V-0), and the terminal leads are lead-free tinned copper (RoHS compliant).
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 756DCB700K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |