The 755DCB112K2J is a 7.5 µF, 1100 VDC metallized polypropylene film capacitor for DC link applications, housed in a flame-retardant plastic box (UL94V-0) with 2 lead-free tinned copper leads (5 mm ±1.0 mm). Its dimensions are 42.5 mm × 33.5 mm × 22 mm. It operates from -40°C to +85°C, has a dissipation factor of 0.2% at 1 kHz and 25°C, insulation resistance of 3000 MΩ·µF at 100 VDC, and a repetitive surge voltage of 1.15 × WVDC (max 30 min/day). Dielectric strength is 150% of VDC between terminals and 3 kVAC between terminals and case for 10-60 seconds at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy exceeds 100,000 hours at 70°C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 755DCB112K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |