Cornell DubilierFilm Paper Film Capacitors754PSB152K2J
Description
For New Design: Yes
Capacitance: 750 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 3.6 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 750 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 3.6 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 754PSB152K2J is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 0.75 µF, a maximum dv/dt of 1220 V/µs, and an ESR of 3.6 mΩ at 100 kHz and 25°C. It has dimensions of 41.5 mm × 44 mm × 24 mm, two leads, a lead spacing of 37.5 mm, and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and is rated for operating temperatures from -40°C to +100°C. The maximum RMS ripple current is 14 A at +70°C. It meets dielectric strength requirements of 160% of rated VDC applied for 2 seconds at 25°C and has a capacitance tolerance of ±10% at 1 kHz and 25°C.
Datasheet Summary Powered by GS/AI
The 754PSB152K2J is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 0.75 µF, a maximum dv/dt of 1220 V/µs, and an ESR of 3.6 mΩ at 100 kHz and 25°C. It has dimensions of 41.5 mm × 44 mm × 24 mm, two leads, a lead spacing of 37.5 mm, and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and is rated for operating temperatures from -40°C to +100°C. The maximum RMS ripple current is 14 A at +70°C. It meets dielectric strength requirements of 160% of rated VDC applied for 2 seconds at 25°C and has a capacitance tolerance of ±10% at 1 kHz and 25°C.