Metallized polypropylene snubber capacitors with lug terminals for power semiconductor applications, rated for DC voltages from 700 V to 3000 V, with operating temperatures of -40°C to +100°C for PMB models and -40°C to +85°C for RMB models. The capacitors feature flame-retardant epoxy-coated plastic housings (UL94V-0), lead-free tinned copper leads, self-inductance under 1 nH/mm of lead spacing, capacitance tolerance of ±10% at 1 kHz and 25°C (±5% optional), and dielectric strength of 3 kVAC between terminals and case for 60 seconds. Life expectancy is 100,000 hours at WVDC and 30,000 hours at VAC, with insulation resistance of at least 30 GΩ·µF at 25°C. Physical dimensions vary by rating, with common case sizes including 42.5 mm × 28 mm × 17 mm and 57.5 mm × 50 mm × 35 mm.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 754PMB102K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |