The 730P685X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 0.68 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It features a case size of 0.682 inches [17.3 mm] in diameter and 1.75 inches [44.5 mm] in length, with an ESR of 13 mΩ at 20 kHz and a maximum ripple current of 8.5 Arms at 25°C. The capacitor operates within a temperature range of -55°C to 85°C, meets RoHS 2002/95/EC requirements, and is non-inductively wound with wrap and fill construction. Its insulation resistance at +25°C is at least 200,000 MΩ/µF, and it withstands a DC voltage test of 200% of rated voltage for two minutes. The part exhibits low dissipation factor (0.1% maximum at 1000 Hz) and low dielectric absorption, ensuring high stability and reliable AC performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P685X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |