The 730P505X9100 is a metallized polypropylene film capacitor in the 730P series, designed for high-frequency power applications with low dissipation and high stability. It has a capacitance of 5.0 µF with a ±10% tolerance and a rated voltage of 100 Vdc. The case dimensions are 0.593 inches [15.1 mm] in diameter and 1.75 inches [44.5 mm] in length. It has an ESR of 14 mΩ at 20 kHz and supports a maximum ripple current of 8.3 A at +25°C. The operating temperature range is -55 °C to 85 °C, and voltage derating to 50% of the rated value is specified at +105 °C. The product complies with the RoHS directive 2002/95/EC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P505X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |