The 730P405X9100 is a metallized polypropylene film capacitor in the 730P series, designed for high-frequency power applications with non-inductive winding. It has a capacitance of 4.0 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. The package measures 0.537 inches [13.6 mm] in diameter and 1.75 inches [44.5 mm] in length. At 20 kHz and +25°C, its maximum ripple current is 7.8 A, with an ESR of 15 mΩ. The capacitor operates over a temperature range of -55°C to 85°C, complies with RoHS directive 2002/95/EC, and meets specified DC and AC life tests, humidity, and vibration standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P405X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |