The 730P275X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications with a capacitance of 2.7 µF, a rated voltage of 100 Vdc, and a ±10% tolerance. It has a case size of 0.554 inches [14.1 mm] in diameter and 1.25 inches [31.8 mm] in length. The capacitor operates within a temperature range of -55 °C to 85 °C, with a maximum dissipation factor of 0.1% at 1000 Hz and 25 °C. The maximum ripple current at 20 kHz and +25 °C is 7.1 Arms, decreasing with increasing temperature. It meets RoHS directive 2002/95/EC and is non-inductively wound for low ESR and stable performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P275X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |