The 730P274X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 0.27 µF, a rated voltage of 100 Vdc, and a ±10% tolerance. It features an axial lead termination with a case size of 0.298 inches [7.6 mm] in diameter and 0.75 inches [19.0 mm] in length. The capacitor has an ESR of 35 mΩ at 20 kHz, and a maximum ripple current of 2.6 Arms at +25°C. It operates from −55°C to +85°C, complies with RoHS directive 2002/95/EC, and meets performance standards including a dissipation factor of 0.1% maximum at 1000 Hz and 25°C. The part is non-inductively wound and certified for vibration, humidity, and DC/AC life testing per specified conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P274X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |