The 730P155X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications with a capacitance of 1.5 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It features a cylindrical case measuring 0.500 inches [12.7 mm] in diameter and 1.00 inch [25.4 mm] in length. The capacitor has an ESR of 20 mΩ at 20 kHz and supports a maximum ripple current of 6.1 Arms at +25°C, decreasing to 3.1 Arms at +85°C. It operates over a temperature range of -55°C to +85°C, meets RoHS directive 2002/95/EC, and complies with specified voltage and environmental tests including DC life, AC life, humidity, and vibration. Dissipation factor is 0.1% maximum at 1000 Hz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P155X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |