The 717P series are high-voltage polypropylene film/foil capacitors rated for 900 Vac and 2000 Vdc, designed for high-frequency and high-pulse current applications with corona-free performance. The 717P8215900L variant has a capacitance of 0.00082 µF, a maximum height of 0.63 in (16.0 mm), and a maximum dV/dt rating of 78,000 V/µs. It features a dissipation factor of 0.031% at 20 kHz and 0.043% at 100 kHz, with a tolerance of ±5% and a temperature range of -55 °C to 85 °C, extendable to 105 °C with voltage derating. The case is pressed profile, with hairpin crimp leads, and encapsulated in flame-retardant orange epoxy meeting UL94V-0. The dielectric is polypropylene with self-healing properties, and insulation resistance is 400,000 MΩ minimum at 25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P8215900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |