The 717P series consists of high-voltage, polypropylene film/foil capacitors designed for AC applications requiring corona-free performance and high dV/dt ratings. The 717P6815900L variant has a capacitance of 0.0068 µF, a rated AC voltage of 900 V, and a maximum dV/dt of 27,000 V/µs. It features a pressed profile with a length of 1.25 in (31.8 mm), a maximum diameter of 0.34 in (8.6 mm), and a maximum height of 0.63 in (16.0 mm). The capacitor has a dissipation factor of 0.031% at 20 kHz and 0.049% at 100 kHz, and operates from -55 °C to 85 °C. It is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tinned copper-clad steel leads. The part uses a non-inductive, internally series-wound construction with self-healing properties from a metallized polypropylene floating common. The 'D3' suffix in the part number indicates a hockey stick lead termination and a 1.25 in (32 mm) minimum lead length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P6815900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |