The Type 717P is a high-voltage polypropylene film/foil capacitor designed for high AC voltage, high-frequency, and high-pulse current applications. It has a rated voltage of 900 Vac (2000 Vdc), a capacitance of 0.0056 µF, and a tolerance of ±2%. The part features a pressed profile with a hairpin crimp lead termination, a length of 1.25 in (31.8 mm), a maximum diameter of 0.43 in (10.9 mm), and a maximum height of 0.73 in (18.5 mm). It supports a maximum dV/dt rating of 30,000 V/µs and has a maximum dissipation factor of 0.031% at 20 kHz and 0.048% at 100 kHz. The capacitor operates from -55 °C to 85 °C, with up to +105 °C under voltage derating. Its dielectric is self-healing polypropylene, and it is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The construction is non-inductive with an internal series section design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P5625900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |