The 706FSR330XZ2AA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, capacitance of 70 µF, and maximum ESR of 1.263 Ω at 120 Hz and 20°C. It has dimensions of 9.2 mm in diameter and 33 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. Dissipation factor is 0.06 at 120 Hz and 25°C, and leakage current is specified at 5 minutes under rated voltage. It is qualified for 5000 flash cycles at rated voltage with a discharge resistance of 0.7-1.0 Ω, with post-test limits of <10% capacitance change and <150% increase in dissipation factor and leakage current. Shelf life testing after 500 hours at 55°C with no voltage shows similar stability. The part is used in emergency and signal lighting systems.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 706FSR330XZ2AA |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |