The 706FSR330XGJS is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 WVDC with a capacitance of 70 µF and an ESR of 1.263 Ω at 120 Hz and 20°C. It has dimensions of 10 mm in diameter and 27 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C. The leakage current is specified at 5 minutes after applying rated voltage. It supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance with specified limits on capacitance change, dissipation factor, and leakage current after cycling. Long-term reliability is qualified under 500 hours of shelf life at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 706FSR330XGJS |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |