The 706FSR300XZ2AG is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 300 VDC with a capacitance of 70 µF and a maximum ESR of 1.263 Ω at 120 Hz and 20°C. It measures 9.2 mm in diameter and 30 mm in length, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor complies with JIS C 2365, operates from -20°C to +55°C, and the dissipation factor is 0.06 at 120 Hz and 25°C. Leakage current at 25°C after 5 minutes with rated voltage applied is 1*C µA. It is rated for 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance and maintains performance under extended shelf life and thermal stress conditions.
Datasheet Summary Powered by GS/AI
The 706FSR300XZ2AG is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 300 VDC with a capacitance of 70 µF and a maximum ESR of 1.263 Ω at 120 Hz and 20°C. It measures 9.2 mm in diameter and 30 mm in length, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor complies with JIS C 2365, operates from -20°C to +55°C, and the dissipation factor is 0.06 at 120 Hz and 25°C. Leakage current at 25°C after 5 minutes with rated voltage applied is 1*C µA. It is rated for 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance and maintains performance under extended shelf life and thermal stress conditions.