Cornell Dubilier Aluminum Electrolytic 689LMH010MZEF

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 689LMH010MZEF is a 10 V, 68000 µF aluminum electrolytic capacitor with a maximum ESR of 21.94 mΩ at 120 Hz and 20°C, rated for 6.4 A RMS ripple current at 105°C. It has dimensions of 35 mm in diameter and 40 mm in length, and operates within a temperature range of -40°C to +105°C for voltages under 250 WVDC. The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.2 at rated voltage. The part is designed for use in filtering and switching power supply applications and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 689LMH010MZEF is a 10 V, 68000 µF aluminum electrolytic capacitor with a maximum ESR of 21.94 mΩ at 120 Hz and 20°C, rated for 6.4 A RMS ripple current at 105°C. It has dimensions of 35 mm in diameter and 40 mm in length, and operates within a temperature range of -40°C to +105°C for voltages under 250 WVDC. The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.2 at rated voltage. The part is designed for use in filtering and switching power supply applications and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 689LMH010MZEF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
689LMH010MZEF
Aluminum Electrolytic 689LMH010MZEF
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 689LMH010MZEF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details