The 689LMH010MZDG is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 68,000 μF, and a maximum RMS ripple current of 5.4 A at 120 Hz and 105°C. It has an ESR of 21.94 mΩ and dimensions of 30 mm in diameter by 45 mm in height. The capacitor operates within a temperature range of -40°C to +105°C for voltages below 250 VDC, with a capacitance tolerance of +20% at 120 Hz and 20°C. It satisfies a 2000-hour load life requirement at rated voltage and ripple current at 105°C, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 689LMH010MZDG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |