Axial lead aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for 16 WVDC and 10,000 µF capacitance, with a maximum ESR of 0.078 Ω at 120 Hz and 2310 mA RMS ripple current at +85°C, housed in a 16 mm diameter by 41 mm length package, operating from -40°C to +85°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 6800µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 78mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 6800UF 20% 16V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688TTA016M | 2002-688TTA016M | 688TTA016M | 1572-1519-ND | 688TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |