The 688TMA035M is a 6800 µF, 35 VDC aluminum electrolytic capacitor with an axial lead configuration, designed for extended life operation at +105°C with a 2000-hour load life. It has a maximum ESR of 0.0683 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 1810 mA at 120 Hz and +105°C. The capacitor measures 22 mm in diameter by 41 mm in length. Its capacitance tolerance is +20% at 120 Hz and 20°C. It operates within a temperature range of -25°C to +105°C and complies with a surge voltage rating of 44 VDC. Leakage current is specified at 0.01CV + 40 µA or 1.08 mA, whichever is greater, and dissipation factor is 0.1 at 120 Hz and +20°C.
6800µF 35V Aluminum Electrolytic Capacitors Axial, Can 63.4mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 6800µF 35V
CAP ALUM 6800UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688TMA035M | 688TMA035M-ND | 2002-688TMA035M | 688TMA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |