Cornell Dubilier Aluminum Electrolytic 688LMX035M2BH

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688LMX035M2BH is a 6,800 µF aluminum electrolytic capacitor rated for 35 VDC, designed for bulk filtering in switching power supplies. It has a diameter of 22 mm and a length of 50 mm, with a maximum ESR of 0.061 Ω at 120 Hz and 20°C, and a rated ripple current of 2.26 A at 105°C. It operates within a temperature range of -40°C to +105°C and meets a 5,000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 688LMX035M2BH is a 6,800 µF aluminum electrolytic capacitor rated for 35 VDC, designed for bulk filtering in switching power supplies. It has a diameter of 22 mm and a length of 50 mm, with a maximum ESR of 0.061 Ω at 120 Hz and 20°C, and a rated ripple current of 2.26 A at 105°C. It operates within a temperature range of -40°C to +105°C and meets a 5,000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688LMX035M2BH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688LMX035M2BH
Aluminum Electrolytic 688LMX035M2BH
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 688LMX035M2BH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details