The 688LMH035MZBE is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 6800 µF, a maximum ESR of 97.52 mΩ at 120 Hz and 20°C, and a rated ripple current of 2.8 A RMS at 105°C. It has a diameter of 22 mm and a height of 35 mm. The capacitor operates within a temperature range of -40°C to +105°C and is rated for a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The part features snap-in leads and complies with the series specifications for capacitance tolerance of +20% and dissipation factor of 0.25 at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 688LMH035MZBE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |