The 688LMB035M2DC is a snap-in aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 6800 µF, a maximum ESR of 97.52 mΩ at 120 Hz and 105°C, and a rated ripple current of 2.78 A. It has a diameter of 30 mm and a height of 25 mm, operating within a temperature range of -40°C to +105°C. The capacitor meets a load life requirement of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial value and dissipation factor not exceeding 200% of the specified maximum.
Datasheet Summary Powered by GS/AI
The 688LMB035M2DC is a snap-in aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 6800 µF, a maximum ESR of 97.52 mΩ at 120 Hz and 105°C, and a rated ripple current of 2.78 A. It has a diameter of 30 mm and a height of 25 mm, operating within a temperature range of -40°C to +105°C. The capacitor meets a load life requirement of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial value and dissipation factor not exceeding 200% of the specified maximum.