The 688LMB035M2CE is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, a capacitance of 6800 µF, and a maximum RMS ripple current of 2.6 A at 120 Hz and 105°C. It has an ESR of 97.52 mΩ at 120 Hz and 20°C, with a case size of 25 mm diameter by 35 mm height. The capacitor operates from -25°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C, and a dissipation factor of 0.15. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied, meeting specified limits for capacitance change, dissipation factor, and leakage current. The part features lead style Code T, with terminal diameter suited for snap-in mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 688LMB035M2CE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |