Cornell Dubilier Aluminum Electrolytic 688LMB025M2BD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688LMB025M2BD is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 6800 µF, and a maximum ripple current of 1.85 A at 120 Hz and 105°C. It has an ESR of 109.71 mΩ at 120 Hz and +20°C, and dimensions of 22 mm in diameter by 30 mm in height. The capacitor operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied. Dissipation factor is 0.3 at 120 Hz and 20°C. The part uses a standard lead style with a diameter of 22 mm.

Datasheet Summary
Powered by GS/AI

The 688LMB025M2BD is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 6800 µF, and a maximum ripple current of 1.85 A at 120 Hz and 105°C. It has an ESR of 109.71 mΩ at 120 Hz and +20°C, and dimensions of 22 mm in diameter by 30 mm in height. The capacitor operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied. Dissipation factor is 0.3 at 120 Hz and 20°C. The part uses a standard lead style with a diameter of 22 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688LMB025M2BD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688LMB025M2BD
Aluminum Electrolytic 688LMB025M2BD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 688LMB025M2BD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C722U063AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers