The 688LMB016M2CD is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 6800 µF, and a maximum RMS ripple current of 1.67 A at 120 Hz and 105°C. It has an ESR of 121.9 mΩ at 120 Hz and +20°C, and dimensions of 25 mm in diameter by 30 mm in length. The capacitor operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 688LMB016M2CD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |