The 688LMB016M2BC is an aluminum electrolytic capacitor rated for 16 V DC with a capacitance of 6800 µF, designed for use in filtering and switching power supplies. It has a maximum operating temperature of +105°C and a load life of 3000 hours at this temperature with rated voltage and ripple current applied. The capacitor has a diameter of 22 mm and a height of 25 mm, with a dissipation factor of 0.25 at 120 Hz and 20°C. Its RMS ripple current rating is 1.74 A at 120 Hz and +105°C, and it meets the leakage current specification of 3√CV or 5000 µA, whichever is less. The part is part of the LMB series, which features multiple case sizes and includes standardized lead styles for mounting flexibility.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 688LMB016M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |