Cornell Dubilier Aluminum Electrolytic 688LMB016M2AD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688LMB016M2AD is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, a capacitance of 6800 µF, and a maximum ripple current of 2.25 A at 120 Hz and 105°C. It has a maximum ESR of 121.9 mΩ at 120 Hz and 20°C. The dimensions are 20 mm in diameter by 30 mm in height. The capacitor operates at temperatures ranging from -25°C to +105°C, conforms to a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. The lead style is Code 2 (standard) with a diameter of 20 to 40 mm.

Datasheet Summary
Powered by GS/AI

The 688LMB016M2AD is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, a capacitance of 6800 µF, and a maximum ripple current of 2.25 A at 120 Hz and 105°C. It has a maximum ESR of 121.9 mΩ at 120 Hz and 20°C. The dimensions are 20 mm in diameter by 30 mm in height. The capacitor operates at temperatures ranging from -25°C to +105°C, conforms to a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. The lead style is Code 2 (standard) with a diameter of 20 to 40 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688LMB016M2AD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688LMB016M2AD
Aluminum Electrolytic 688LMB016M2AD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 688LMB016M2AD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details