Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 6800 µF, and a maximum ripple current of 2.82 A at 120 Hz and 85°C. It has an ESR of 60.95 mΩ, dimensions of 22 mm diameter by 35 mm length, and operates from -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. Rated for 3000 hours of load life at 85°C with rated voltage and ripple current applied.
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60.95mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 35V
CAP ALUM 6800UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688LBB035M2BE | 688LBB035M2BE-ND | 2002-688LBB035M2BE | 688LBB035M2BE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |