The 688LBB025M2BD is a snap-in aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 6800 µF, a maximum ESR of 73.14 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.4 A at 85°C. It has dimensions of 22 mm in diameter and 30 mm in length, and operates from -40°C to +85°C. The capacitance tolerance is +20%, and it is rated for 3000 hours of load life at rated voltage and ripple current. The case is designed for mounting with standard lead style (Code 2).
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 25V
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73.14mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 6800UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688LBB025M2BD | 2002-688LBB025M2BD | 688LBB025M2BD-ND | 688LBB025M2BD |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |