The 688LBB016M2BC is a 16 VDC aluminum electrolytic capacitor with a capacitance of 6800 µF, a maximum ESR of 2.4 mΩ at 120 Hz and 20°C, and a rated ripple current of 121.9 A RMS at 85°C. It has a case size of 22 mm diameter by 25 mm height and is rated for operation from -40°C to +85°C. The capacitor meets a 3000-hour load life requirement with rated voltage and ripple current at 85°C, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Lead style is Code 2 (standard), with a diameter range of 20 to 40 mm.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 16V
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 121.9mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 6800UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688LBB016M2BC | 2002-688LBB016M2BC | 688LBB016M2BC-ND | 688LBB016M2BC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |