688LBA035M2BE is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 5600 µF, maximum RMS ripple current of 2.79 A at 120 Hz and +85°C, ESR of 118.42 mΩ, and dimensions of 22 mm diameter by 35 mm length. It operates within a temperature range of -25°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part uses a lead style with a 22 mm diameter, and is rated for 2000 hours of load life at 85°C with rated ripple current applied.
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60.95mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 35V
CAP ALUM 6800UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688LBA035M2BE | 1572-1514-ND | 2002-688LBA035M2BE | 688LBA035M2BE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |