688LBA025M2CC is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 5600 µF, maximum ESR of 2.33 mΩ at 120 Hz and +20°C, and a maximum ripple current of 133.22 A RMS at 120 Hz and +85°C. It has a case size of 20 mm diameter by 30 mm length and operates from -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz, 20°C, and it meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 25V
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 109.71mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 6800UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688LBA025M2CC | 2002-688LBA025M2CC | 1572-1513-ND | 688LBA025M2CC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |