688LBA025M2AE is a snap-in aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 5600 µF, a maximum ESR of 2.33 mΩ at 120 Hz and +20°C, and a rated ripple current of 133.22 A at 85°C. It measures 20 mm in diameter by 30 mm in length and operates within a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
688LBA025M2AE is a snap-in aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 5600 µF, a maximum ESR of 2.33 mΩ at 120 Hz and +20°C, and a rated ripple current of 133.22 A at 85°C. It measures 20 mm in diameter by 30 mm in length and operates within a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.