The 688LBA016M2AC is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 8200 µF and a maximum RMS ripple current of 2.56 A at 120 Hz and 85°C. It has an ESR of 101.09 mΩ and dimensions of 20 mm in diameter by 30 mm in length. The operating temperature range is -40°C to +85°C, and it complies with a load life specification of 2000 hours at rated voltage and ripple current. The capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering and switching power supply applications.
Datasheet Summary Powered by GS/AI
The 688LBA016M2AC is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 8200 µF and a maximum RMS ripple current of 2.56 A at 120 Hz and 85°C. It has an ESR of 101.09 mΩ and dimensions of 20 mm in diameter by 30 mm in length. The operating temperature range is -40°C to +85°C, and it complies with a load life specification of 2000 hours at rated voltage and ripple current. The capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering and switching power supply applications.