For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 2.85 A @ 100 kHz, 105°C
ESR: 46.3 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 30mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 2.85 A @ 100 kHz, 105°C
ESR: 46.3 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 30mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with 6800 µF capacitance and 10 V DC rated voltage, designed for bypass, coupling, and filtering applications. It has a cylindrical case measuring 16 mm in diameter and 30 mm in length with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C, supports a maximum ripple current of 2850 mA at 100 kHz and 105°C, and has an ESR of 46.3 mΩ at 120 Hz and 20°C. It meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with 6800 µF capacitance and 10 V DC rated voltage, designed for bypass, coupling, and filtering applications. It has a cylindrical case measuring 16 mm in diameter and 30 mm in length with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C, supports a maximum ripple current of 2850 mA at 100 kHz and 105°C, and has an ESR of 46.3 mΩ at 120 Hz and 20°C. It meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied.