Cornell Dubilier Aluminum Electrolytic 688FXM016M

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 1.56 A @ 120 Hz, 105°C ESR: 78 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 1.56 A @ 120 Hz, 105°C ESR: 78 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 6,800 µF capacitance and 16 VDC rating, designed for bypass, coupling, filter, and de-coupling applications. Featuring a maximum operating temperature of +105°C, a load life of 1,000 hours at rated voltage and temperature, and a maximum ESR of 0.078 Ω at 120 Hz and 20°C. It supports a maximum RMS ripple current of 1,560 mA at 120 Hz and 105°C. The physical dimensions are 18 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. Operating temperature range is from -55°C to +105°C for voltages up to 160 VDC, and from -40°C to +105°C for higher voltages.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 6,800 µF capacitance and 16 VDC rating, designed for bypass, coupling, filter, and de-coupling applications. Featuring a maximum operating temperature of +105°C, a load life of 1,000 hours at rated voltage and temperature, and a maximum ESR of 0.078 Ω at 120 Hz and 20°C. It supports a maximum RMS ripple current of 1,560 mA at 120 Hz and 105°C. The physical dimensions are 18 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. Operating temperature range is from -55°C to +105°C for voltages up to 160 VDC, and from -40°C to +105°C for higher voltages.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688FXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688FXM016M
Aluminum Electrolytic 688FXM016M
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 1.56 A @ 120 Hz, 105°C ESR: 78 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 1.56 A @ 120 Hz, 105°C
  • ESR: 78 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 688FXM016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details