The 687UVR2R5MFBJ is an aluminum polymer capacitor rated for 2.5 V DC with a capacitance of 680 µF, operating from -55°C to +105°C. It has a maximum ESR of 0.2926 Ω at 120 Hz and 10 kHz, and a ripple current rating of 5020 mA at 100 kHz and +105°C. The part is housed in a 8 mm diameter by 12 mm length cylindrical package with radial leads. It meets stability requirements for temperature, load life, and soldering heat, with a dissipation factor of no more than 12% at 120 Hz and 20°C. Leakage current is ≤0.2CV or 280 µA, whichever is greater.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 680UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687UVR2R5MFBJ | 687UVR2R5MFBJ | 687UVR2R5MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |