Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a 16 VDC working voltage, 680 µF capacitance, 13 mΩ ESR at 100 kHz and 105°C, and a ripple current rating of 4750 mA at 100 kHz and 105°C, housed in a 10 mm diameter by 12.5 mm length cylindrical case, operating from -55°C to +105°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 680UF 20% 16V SMD
Aluminum Polymer Capacitors, Low ESR SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 687UVR016MGU | 687UVR016MGU | 1572-687UVR016MGUTR-ND | 2002-687UVR016MGU |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 680 microF | 680 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |